HP logo

HP ProBook 4720s Notebook PC Intel® Core™ i3 i3-370M 17.3" HD+ 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66666
Info modified on:
22 Jan 2025, 05:29:30
Short summary description HP ProBook 4720s Notebook PC Intel® Core™ i3 i3-370M 17.3" HD+ 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Professional:

HP ProBook 4720s Notebook PC, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4720s Notebook PC Intel® Core™ i3 i3-370M 17.3" HD+ 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows 7 Professional:

HP ProBook 4720s Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows 7 Professional. Weight: 6.55 lbs (2.97 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.