HP logo

HP NVIDIA Quadro 2000 1.0GB 1 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88516
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP NVIDIA Quadro 2000 1.0GB 1 GB GDDR5:

HP NVIDIA Quadro 2000 1.0GB, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description HP NVIDIA Quadro 2000 1.0GB 1 GB GDDR5:

HP NVIDIA Quadro 2000 1.0GB. Graphics processor family: NVIDIA. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.