HP logo

HP 420 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70106
Info modified on:
23 Jul 2024, 21:09:56
Short summary description HP 420 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black:

HP 420, 3.6 GHz, Intel® Xeon® E5 Family, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP 420 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation Black:

HP 420. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Minitower. Product type: Workstation. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.