HP logo

HP ATI FirePro V8800 2GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89920
Info modified on:
04 Apr 2019, 11:31:28
Short summary description HP ATI FirePro V8800 2GB GDDR5:

HP ATI FirePro V8800 2GB, FirePro V8800, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP ATI FirePro V8800 2GB GDDR5:

HP ATI FirePro V8800 2GB. Graphics processor: FirePro V8800. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.