HP Compaq Elite 8100 Elite, 2.66 GHz, Intel® Core™ i5, 4 GB, 640 GB, DVD Super Multi, Windows 7 Professional
HP Compaq Elite 8100 Elite. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4650 DP. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 34 lbs (15.4 kg). Product color: Black