HP Pavilion dv6-2119el, AMD Athlon II, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
HP Pavilion dv6-2119el. Form factor: Clamshell. Processor family: AMD Athlon II, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Product color: Aluminum, Black. Weight: 6.48 lbs (2.94 kg)