HP logo

HP Mini 210-1018CL Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9344
Info modified on:
22 Jan 2025, 05:02:40
End of life date:
29 Jun 2010
Short summary description HP Mini 210-1018CL Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black, Red:

HP Mini 210-1018CL, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description HP Mini 210-1018CL Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows 7 Starter Black, Red:

HP Mini 210-1018CL. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: Black, Red. Weight: 2.69 lbs (1.22 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.