HP logo

HP Pro 3000 Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132209
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Pro 3000 Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

HP Pro 3000, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description HP Pro 3000 Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional SFF PC Black:

HP Pro 3000. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 14.9 lbs (6.76 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.