HP logo

HP Pavilion G61-410ED Notebook PC Intel® Pentium® Dual-Core T4300 15.6" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145941
Info modified on:
22 Jan 2025, 04:59:34
Short summary description HP Pavilion G61-410ED Notebook PC Intel® Pentium® Dual-Core T4300 15.6" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows 7 Home Premium:

HP Pavilion G61-410ED Notebook PC, Intel® Pentium® Dual-Core, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Pavilion G61-410ED Notebook PC Intel® Pentium® Dual-Core T4300 15.6" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G103M Windows 7 Home Premium:

HP Pavilion G61-410ED Notebook PC. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows 7 Home Premium. Weight: 5.91 lbs (2.68 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.