HP logo

HP Intel Core 2 Quad Q9500 processor 2.83 GHz 6 MB L2

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44824
Info modified on:
03 Jun 2022, 23:51:56
Short summary description HP Intel Core 2 Quad Q9500 processor 2.83 GHz 6 MB L2:

HP Intel Core 2 Quad Q9500, Intel® Core™2 Quad, LGA 775 (Socket T), 45 nm, Q9500, 2.83 GHz, 64-bit

Long summary description HP Intel Core 2 Quad Q9500 processor 2.83 GHz 6 MB L2:

HP Intel Core 2 Quad Q9500. Processor family: Intel® Core™2 Quad, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop. Width: 1.48" (37.5 mm), Depth: 1.48" (37.5 mm). Temperature (max): 71.4 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.