HP logo

HP ProBook 4720s Notebook PC Intel® Core™ i5 i5-430M 17.3" HD+ 4 GB 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62216
Info modified on:
22 Jan 2025, 06:20:57
Short summary description HP ProBook 4720s Notebook PC Intel® Core™ i5 i5-430M 17.3" HD+ 4 GB 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:

HP ProBook 4720s Notebook PC, Intel® Core™ i5, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 4720s Notebook PC Intel® Core™ i5 i5-430M 17.3" HD+ 4 GB 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:

HP ProBook 4720s Notebook PC. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.55 lbs (2.97 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.