HP logo

HP ProBook 6450b + U4395A Intel® Core™ i3 i3-370M 14" 2 GB 320 GB Windows 7 Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71204
Info modified on:
22 Jan 2025, 06:00:44
Short summary description HP ProBook 6450b + U4395A Intel® Core™ i3 i3-370M 14" 2 GB 320 GB Windows 7 Professional:

HP ProBook 6450b + U4395A, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6450b + U4395A Intel® Core™ i3 i3-370M 14" 2 GB 320 GB Windows 7 Professional:

HP ProBook 6450b + U4395A. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 4.98 lbs (2.26 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.