HP logo

HP ProBook 6555b AMD Phenom II N830 15.6" 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10828
Info modified on:
27 Jan 2025, 08:18:02
Short summary description HP ProBook 6555b AMD Phenom II N830 15.6" 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Silver:

HP ProBook 6555b, AMD Phenom II, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6555b AMD Phenom II N830 15.6" 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Silver:

HP ProBook 6555b. Processor family: AMD Phenom II, Processor model: N830, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 5.53 lbs (2.51 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.