HP logo

HP Pavilion Elite HPE-140nl Desktop PC Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 3 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Mini Tower

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114088
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Elite HPE-140nl Desktop PC Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 3 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Mini Tower:

HP Pavilion Elite HPE-140nl Desktop PC, 2.8 GHz, Intel® Core™ i7, i7-860, 8 GB, 3 TB, Windows 7 Home Premium

Long summary description HP Pavilion Elite HPE-140nl Desktop PC Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 3 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Mini Tower:

HP Pavilion Elite HPE-140nl Desktop PC. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Mini Tower. Product type: PC. Weight: 26 lbs (11.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.