HP logo

HP Pavilion p6320be Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77589
Info modified on:
07 Oct 2024, 17:04:50
Short summary description HP Pavilion p6320be Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC:

HP Pavilion p6320be, 2.93 GHz, Intel® Core™ i3, i3-530, 6 GB, 1.5 TB, Windows 7 Home Premium

Long summary description HP Pavilion p6320be Intel® Core™ i3 i3-530 6 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC:

HP Pavilion p6320be. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 21.2 lbs (9.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.