HP logo

HP Compaq Presario CQ71-410ED Notebook PC Intel® Celeron® T3100 17.3" HD+ 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95357
Info modified on:
22 Jan 2025, 05:04:58
Short summary description HP Compaq Presario CQ71-410ED Notebook PC Intel® Celeron® T3100 17.3" HD+ 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium:

HP Compaq Presario CQ71-410ED Notebook PC, Intel® Celeron®, 1.9 GHz, 17.3", 1600 x 900 pixels, 3 GB, 500 GB

Long summary description HP Compaq Presario CQ71-410ED Notebook PC Intel® Celeron® T3100 17.3" HD+ 3 GB DDR2-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium:

HP Compaq Presario CQ71-410ED Notebook PC. Processor family: Intel® Celeron®, Processor model: T3100, Processor frequency: 1.9 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 6.72 lbs (3.05 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.