HP logo

HP Pavilion dv4-2145dx AMD Turion II Dual Core M520 Laptop 14.1" 4 GB 320 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8944
Info modified on:
29 Jan 2025, 19:25:08
End of life date:
29 Jun 2010
Short summary description HP Pavilion dv4-2145dx AMD Turion II Dual Core M520 Laptop 14.1" 4 GB 320 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dv4-2145dx, AMD Turion II Dual Core, 2.3 GHz, 14.1", 1280 x 800 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv4-2145dx AMD Turion II Dual Core M520 Laptop 14.1" 4 GB 320 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dv4-2145dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: M520, Processor frequency: 2.3 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 4.89 lbs (2.22 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.