HP Pavilion dv7-3180us Entertainment Notebook PC
The power to entertain! The 43,9 cm (17.3-inch) HP Pavilion dv7-3100 Entertainment Notebook combines sophisticated design outside with latest processor technology inside.
Immersive viewing experience
- With a 43.9 cm (17.3") 16:9 backlit LED screen optimised for multimedia, the HP Pavilion dv7-3100 Entertainment Notebook PC offers a large display for an immersive viewing experience.
Sophisticated elegance
- Offering a choice of two new Imprint designs - Espresso, a glossy black finish with a discreet circular pattern or Moonlight, a subtle pattern of cool grey flowing lines on a white background - the dv7-3100 notebook PC is sure to captivate.
Rich entertainment
- HP MediaSmart software, powerful graphics from ATI or NVIDIA, optional TV tuners, remote controls and premium audio deliver uncompromising entertainment.
Stay connected
- An integrated low-light webcam, dual digital microphones and broadband are ideal for social networking and communications.
Intuitive and simple user experience
- Optional fingerprint reader and password management capabilities make it fast and simple to work in a secure environment.
The display that's good for the Earth
- Get crisp, bright images and reduce your environmental footprint. The HP dv7-3100 Notebook PC features an energy-efficient, mercury-free backlit LED display. That's good news for the planet both during and after your display's lifecycle.
HP Pavilion dv7-3180us, Intel® Core™ i7, 1.6 GHz, 17.3", 1600 x 900 pixels, 6 GB, 640 GB
HP Pavilion dv7-3180us. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black