HP logo

HP Pavilion dv4-2161nr Intel® Core™ i3 i3-330M 14.1" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Brown, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5275
Info modified on:
30 Jan 2025, 19:27:37
End of life date:
29 Jun 2010
Short summary description HP Pavilion dv4-2161nr Intel® Core™ i3 i3-330M 14.1" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Brown, Silver:

HP Pavilion dv4-2161nr, Intel® Core™ i3, 2.13 GHz, 14.1", 1280 x 800 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv4-2161nr Intel® Core™ i3 i3-330M 14.1" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Brown, Silver:

HP Pavilion dv4-2161nr. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown, Silver. Weight: 5.2 lbs (2.36 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.