HP logo

HP Pavilion dv7-3120ed Entertainment Notebook PC AMD Athlon M320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4530 Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106425
Info modified on:
22 Jan 2025, 05:02:35
Short summary description HP Pavilion dv7-3120ed Entertainment Notebook PC AMD Athlon M320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4530 Windows 7 Home Premium:

HP Pavilion dv7-3120ed Entertainment Notebook PC, AMD Athlon, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv7-3120ed Entertainment Notebook PC AMD Athlon M320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4530 Windows 7 Home Premium:

HP Pavilion dv7-3120ed Entertainment Notebook PC. Processor family: AMD Athlon, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4530. Operating system installed: Windows 7 Home Premium. Weight: 7.76 lbs (3.52 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.