HP logo

HP Pavilion 15-aw020ca AMD A6 A6-9210 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87061
Info modified on:
22 Jan 2025, 05:19:09
Short summary description HP Pavilion 15-aw020ca AMD A6 A6-9210 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold, Silver:

HP Pavilion 15-aw020ca, AMD A6, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-aw020ca AMD A6 A6-9210 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold, Silver:

HP Pavilion 15-aw020ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9210, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Gold, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.