HP logo

HP 260 G2 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82806
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP 260 G2 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black:

HP 260 G2, 2.3 GHz, Intel® Core™ i3, i3-6100U, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP 260 G2 Intel® Core™ i3 i3-6100U 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black:

HP 260 G2. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.