HP logo

HP DP25 Removable 2.5in HDD Frame Carrier

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327648
Info modified on:
23 May 2025, 19:11:58
End of life date:
31 Dec 2024
Short summary description HP DP25 Removable 2.5in HDD Frame Carrier:

HP DP25 Removable 2.5in HDD Frame Carrier, Business, 6.1" (155 mm), 4.02" (102 mm), 1.02" (26 mm)

Long summary description HP DP25 Removable 2.5in HDD Frame Carrier:

HP DP25 Removable 2.5in HDD Frame Carrier. HP segment: Business. Width: 6.1" (155 mm), Depth: 4.02" (102 mm), Height: 1.02" (26 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.