HP logo

HP EliteDisplay E230t computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45825
Info modified on:
30 Dec 2024, 17:24:01
Short summary description HP EliteDisplay E230t computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver:

HP EliteDisplay E230t, 23", 1920 x 1080 pixels, Full HD, IPS, 5 ms, Black, Silver

Long summary description HP EliteDisplay E230t computer monitor 23" 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver:

HP EliteDisplay E230t. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.