HP logo

HP Pavilion 510-a013a Intel® Celeron® J3060 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39012
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 510-a013a Intel® Celeron® J3060 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

HP Pavilion 510-a013a, 1.6 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 510-a013a Intel® Celeron® J3060 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

HP Pavilion 510-a013a. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.