HP logo

HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8700B 8 GB DDR3L-SDRAM 500 GB HDD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92905
Info modified on:
14 Mar 2024, 17:34:01
Short summary description HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8700B 8 GB DDR3L-SDRAM 500 GB HDD Mini PC Black:

HP EliteDesk 705 G2, 1.8 GHz, AMD PRO A10, PRO A10-8700B, 8 GB, DDR3L-SDRAM, 500 GB

Long summary description HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8700B 8 GB DDR3L-SDRAM 500 GB HDD Mini PC Black:

HP EliteDesk 705 G2. Processor frequency: 1.8 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-8700B. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R6. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.