HP logo

HP OMEN by - 17-w253dx

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14917
Info modified on:
30 Jan 2025, 19:37:38
End of life date:
30 Sept 2018
Short summary description HP OMEN by - 17-w253dx:

HP OMEN by - 17-w253dx, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 1.13 TB

Long summary description HP OMEN by - 17-w253dx:

HP OMEN by - 17-w253dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Red, Carbon

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.