HP logo

HP OMEN by Laptop PC - 15-ax033dx (ENERGY STAR)

Brand:
Product family:
Product series:
HP segment:
Home
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8217
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
01 Oct 2017
Short summary description HP OMEN by Laptop PC - 15-ax033dx (ENERGY STAR):

HP OMEN by Laptop PC - 15-ax033dx (ENERGY STAR), Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description HP OMEN by Laptop PC - 15-ax033dx (ENERGY STAR):

HP OMEN by Laptop PC - 15-ax033dx (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.