HP Notebook - 14-an013nr (ENERGY STAR), AMD E, 1.8 GHz, 14", 1920 x 1080 pixels, 4 GB, 32 GB
HP Notebook - 14-an013nr (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-7110, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product color: Gray, Silver