HP logo

HP Pavilion x360 m3-u001dx (ENERGY STAR)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13307
Info modified on:
02 Jun 2025, 17:40:33
End of life date:
30 Apr 2017
Short summary description HP Pavilion x360 m3-u001dx (ENERGY STAR):

HP Pavilion x360 m3-u001dx (ENERGY STAR), Intel® Core™ i3, 2.3 GHz, 13.3", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP Pavilion x360 m3-u001dx (ENERGY STAR):

HP Pavilion x360 m3-u001dx (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.