HP logo

HP ENVY Notebook 15-as020nr (Touch) (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10885
Info modified on:
25 Jan 2025, 22:42:56
End of life date:
31 Dec 2017
Short summary description HP ENVY Notebook 15-as020nr (Touch) (ENERGY STAR):

HP ENVY Notebook 15-as020nr (Touch) (ENERGY STAR), Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description HP ENVY Notebook 15-as020nr (Touch) (ENERGY STAR):

HP ENVY Notebook 15-as020nr (Touch) (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.