HP logo

HP ENVY x360 - m6-aq103dx

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12367
Info modified on:
02 Jun 2025, 17:42:38
End of life date:
01 Oct 2017
Short summary description HP ENVY x360 - m6-aq103dx:

HP ENVY x360 - m6-aq103dx, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP ENVY x360 - m6-aq103dx:

HP ENVY x360 - m6-aq103dx. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.