HP ENVY x360 - m6-aq003dx (ENERGY STAR), Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB
HP ENVY x360 - m6-aq003dx (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Silver