HP LaserJet Pro M15a Printer, Black and white, Printer for Home and home office, Print, Laser, 600 x 600 DPI, A4, 18 ppm, White
HP LaserJet Pro M15a Printer, Black and white, Printer for Home and home office, Print. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LED, Product color: White