HP logo

HP LaserJet Pro M15a 600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145469
Info modified on:
15 Jun 2024, 03:30:14
Short summary description HP LaserJet Pro M15a 600 x 600 DPI A4:

HP LaserJet Pro M15a, Laser, 600 x 600 DPI, A4, 18 ppm, White

Long summary description HP LaserJet Pro M15a 600 x 600 DPI A4:

HP LaserJet Pro M15a. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LED, Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.