HP logo

HP W2F74AA power adapter/inverter Indoor 150 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30848
Info modified on:
14 Mar 2024, 19:40:35
Short summary description HP W2F74AA power adapter/inverter Indoor 150 W Black:

HP W2F74AA, Laptop, Indoor, 150 W, HP ZBook Studio G3, HP ZBook 15 G3 and HP ZBook 15u G3, Black, 6.02" (153 mm)

Long summary description HP W2F74AA power adapter/inverter Indoor 150 W Black:

HP W2F74AA. Purpose: Laptop, Power supply type: Indoor, Output power: 150 W. Product color: Black. Width: 6.02" (153 mm), Depth: 2.6" (66 mm), Height: 0.866" (22 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.