location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 138A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
138A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1380A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850740923 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:09:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 138A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 138A toner supplies deliver legendary HP print quality.
  • - HP 138 toner reload kits work with: HP LaserJet Pro 3001/3002/3003/3004, 3101/3102/3103/3104
  • - (~1,500) pages
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Only Original HP Toner Cartridges with JetIntelligence are specially engineered for high speed, low-energy performance—without sacrificing the quality you depend on to look professional.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Track cartridge use with HP print gauge technology in Original HP Toner Cartridges. Automatic seal removal makes installation quick and easy and save time with the all-in-one cartridge design. And, try HP Instant Ink for laser.[10]
  • - Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.
  • - Depend on Original HP 138 toner supplies designed specifically for your HP printer.
  • - What's in the box: LaserJet Toner Cartridge; Recycling guide; Setup guide; Warranty flyer
Long product name HP 138A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 138A Black Original LaserJet Toner Cartridge

138A Black Original LaserJet Toner Cartridge
More>>>
HP 138A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 138A Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.

HP Original LaserJet Toner Cartridges with Jet Intelligence produce high-quality business documents. Maintain productivity with easy-to-manage cartridges offered in two sizes[2] designed with the environment[4,5,6] and security[8,9] in mind.

Short summary description HP 138A Black Original LaserJet Toner Cartridge:
This short summary of the HP 138A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 138A Black Original LaserJet Toner Cartridge, 1500 pages, Black, 1 pc(s)

Long summary description HP 138A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 138A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 138A Black Original LaserJet Toner Cartridge. Black toner page yield: 1500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet Pro 3001-3008dn/dw Printer series, HP LaserJet Pro 3001-3008dne/dwe HP+ Printer series, HP LaserJet Pro MFP 3101-3108fdn/fdw Printer series, HP LaserJet Pro MFP 3101-3108fdne/fdwe HP+ Printer series
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Black toner page yield *
1500 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
10.8" (275 mm)
Weight & dimensions
Depth
3.15" (80 mm)
Height
3.35" (85 mm)
Weight
17.6 oz (500 g)
Package width
4.29" (109 mm)
Package depth
14.3" (364 mm)
Package height
5.35" (136 mm)
Package weight
26.8 oz (760 g)
Logistics data
Pallet weight
6.53 oz (185 g)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
216 pc(s)
Quantity per pallet
216 pc(s)
Quantity per master (outer) case
1 pc(s)
Other features
Pallet dimensions (W x D x H)
39.3 x 48.5 x 43.2" (999 x 1232 x 1098 mm)
Pallet dimensions (W x D x H) (imperial)
39.3 x 48.5 x 43.2"
Pallet weight (imperial)
406 lbs
Country Distributor
United States 3 distributor(s)
Australia 2 distributor(s)
Canada 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 138A Black Original LaserJet Toner Cartridge:
Disclaimer

[2] High-yield cartridges are not included in printer purchase; purchase separately. HP 138X High-Yield Original LaserJet Toner Cartridge compared to HP 138A Original LaserJet Toner Cartridges. Learn more at www.hp.com/go/learnaboutsupplies .
[4] HP Planet Partners Program availability varies. For more information, visit http://hp.com/hprecycle .
[5] HP calculations of recycled material in cartridge packaging based on weight, varies in each market.
[6] An HP printing system consists of HP printer, HP Paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions applicable when printing system launched.
[8] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips, and packaging security features vary locally by SKU. See www.hp.com/cartridgesecurity .
[9] See ISO/IEC 20243:2018 Open Trusted Technology Provider™ Standard Certification Register www.certification.opengroup.org/register/ottps-certification & keypointintelligence.com/HPCartridgeISO20243 .

[2] NA: 2018 SpencerLab Color and 2019 SpencerLab Monochrome Reliability studies for North America, both commissioned by HP. Color study compared Original HP color cartridges with six brands of non-HP cartridges for the HP LaserJet Pro 400 M451dn; CE410A/X, CE411A/12A/13A cartridges. See https://www.spencerlab.com/reports/HP-CLR-Reliability-NA-2018.pdf. LA: Monochrome study compared Original HP cartridges with seven brands of non-HP cartridges for the HP Pro M402 and Pro M521 printers; HP 26A and 55A cartridges. See https://www.spencerlab.com/reports/HPReliability-NA-2019.pdf . 2019 SpencerLab Monochrome Reliability study, commissioned by HP, compared Original HP cartridges with five brands of non-HP cartridges sold in Latin America (GT, CL, CO, MX ) for the HP Pro M402 and Pro M521 printers, HP 26A and 55A cartridges. For details, see http://www.spencerlab.com/reports/HPReliability-LA-2019.pdf . EMEA:  2019 SpencerLab Colour Reliability study, commissioned by HP, compared Original HP color LaserJet cartridges with six brands of non-HP cartridges sold in Europe, Middle East, and Africa for the HP LaserJet Pro 400 Color Printer M451; CE410A/X, CE411A/12A/13A cartridges. For details, see www.spencerlab.com/reports/HP-CLR-Reliability-EMEA-2019.pdf The 2019 SpencerLab Monochrome Reliability study, commissioned by HP, compared Original HP cartridges with 12 brands of non-HP cartridges for the HP Pro M402 and Pro 521 printers; HP 26A and 55A cartridges. See www.spencerlab.com/reports/HPReliability-EMEA-2019.pdf
[4] An HP printing system consists of HP printer, paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions of criteria applicable when printing system launched.
[5] HP office-class printing systems are select Enterprise and Managed devices with FutureSmart firmware 4.5 and up, Pro devices, LaserJet models 200 and up, with respective Original HP Toner, PageWide and Ink Cartridges. Does not include HP integrated printhead cartridges. Digital supply-chain tracking, hardware, chips, and packaging security features vary locally by SKU. See www.hp.com/cartridgesecurity .