location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G650F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122492519 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 02:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless; Print from phone or tablet; Two-sided printing
Guarantee: One-year limited warranty
Long product name HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing :
The short editorial description of HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing

LaserJet Pro 3001dw Printer
More>>>
HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing:
The official marketing text of HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing as supplied by the manufacturer

Powerful productivity. Seamless management. This LaserJet Pro printer is built with powerful productivity features for small teams — fast speeds, built-in security, and cloud connectivity so you can setup and manage it from anywhere.

Short summary description HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing:
This short summary of the HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, White, Black

Long summary description HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing:
This is an auto-generated long summary of HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing based on the first three specs of the first five spec groups.

HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Wi-Fi. Product color: White, Black

Powerful productivity.

Support your small workteams with this laser printer, designed for up to 7 users.
Print more efficiently. Save time, paper, and costs with fast speeds and auto two-sided printing.
Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart. [2]

Seamless management.

Centralize print management for your enterprise. HP Web JetAdmin makes it easy with its suite of features.[4]
Set up your printers quickly. Streamlined setup makes it easy to set up and get back to business.
Avoid interruptions with Wi-Fi® that intelligently looks for the best connection to stay on-line. [8]

HP Wolf Pro Security.

Get printer security out of the box. Preconfigured settings mean it's ready when you are.
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.
Set configuration policies and validate settings universally with HP JetAdvantage Security Manager. [9]

Fast print and duplex speeds

Print more efficiently. You can save time, paper, and costs with duplex speeds at 35 ppm. [1] [1]

HP Smart

Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart.[2] [2]

HP Web Jetadmin

Centralize print management for your enterprise. HP Web Jetadmin makes it easy with its suite of features. [4] [4]

Simple setup

Set up your printers quickly. Streamlined setup makes it easy to set up and get back to business.

Self-heal Wi-Fi®

Help protect your printer. Self-heal Wi-Fi detects anomalies and reboots automatically to prior safe state.[8] [8]

Out-of-the-box ready

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Optional HP JetAdvantage Security Manager

Set configuration policies and validate settings universally with HP JetAdvantage Security Manager [9] [9]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
55 s
Secure printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
350 - 2500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6, URF, PWG, PCLmS, PCLm, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207 x 348 mm
Paper tray media types *
Cut sheet, Envelopes, Glossy paper, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K, L
JIS B-series sizes (B0...B9)
B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Business
Product color *
White, Black
Built-in display *
No
Control type
Buttons
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Power
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
14.4" (367 mm)
Depth
15.7" (398.2 mm)
Height
8.51" (216.2 mm)
Weight
16.5 lbs (7.5 kg)
Packaging data
Package width
17.2" (438 mm)
Package depth
10.9" (278 mm)
Package height
18.3" (466 mm)
Package weight
21.6 lbs (9.8 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Warranty card
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
8443321010
Technical details
Number of cartons per pallet layer
9 pc(s)
Other features
Recommended system requirements
Microsoft® Windows® 11, 10, 7 SP1: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Microsoft® Internet Explorer or Edge.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
32 dB
Acoustic pressure emissions bystander (ready)
14 dB
Country Distributor
United States 3 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro 3001dw Printer, Black and white, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing:
Disclaimer

[1] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] R Requires HP app download available at www.hp.com/go/mobileprinting. Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at www.hpsmart.com.
[4] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[8] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) v. 2.4 GHz band (up to 72.2 mbps). Learn more at: www.hp.com/go/mobileprinting
[9] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit hp.com/go/securitymanager.

Technical specification disclaimers
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents.  For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.