HP logo

HP Pavilion x360 13-s115nl Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85748
Info modified on:
02 Jun 2025, 17:41:28
Short summary description HP Pavilion x360 13-s115nl Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP Pavilion x360 13-s115nl, Intel® Core™ i3, 2.3 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP Pavilion x360 13-s115nl Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 13.3" Touchscreen Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP Pavilion x360 13-s115nl. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.