HP logo

HP Pavilion dm1-1120ed Entertainment Notebook PC Intel® Celeron® SU2300 Netbook 11.6" 3 GB DDR3-SDRAM Windows 7 Home Premium

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73640
Info modified on:
22 Jan 2025, 05:14:48
Short summary description HP Pavilion dm1-1120ed Entertainment Notebook PC Intel® Celeron® SU2300 Netbook 11.6" 3 GB DDR3-SDRAM Windows 7 Home Premium:

HP Pavilion Pavilion dm1-1120ed Entertainment Notebook PC, Intel® Celeron®, 1.2 GHz, 11.6", 1366 x 768 pixels, 3 GB, Windows 7 Home Premium

Long summary description HP Pavilion dm1-1120ed Entertainment Notebook PC Intel® Celeron® SU2300 Netbook 11.6" 3 GB DDR3-SDRAM Windows 7 Home Premium:

HP Pavilion Pavilion dm1-1120ed Entertainment Notebook PC. Product type: Netbook. Processor family: Intel® Celeron®, Processor model: SU2300, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Operating system installed: Windows 7 Home Premium. Weight: 3.22 lbs (1.46 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.