HP logo

HP Pavilion dv6-2120ed Entertainment Notebook PC M520 15.6" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94388
Info modified on:
22 Jan 2025, 05:21:43
Short summary description HP Pavilion dv6-2120ed Entertainment Notebook PC M520 15.6" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium:

HP Pavilion dv6-2120ed Entertainment Notebook PC, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB, Windows 7 Home Premium

Long summary description HP Pavilion dv6-2120ed Entertainment Notebook PC M520 15.6" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium:

HP Pavilion dv6-2120ed Entertainment Notebook PC. Processor model: M520, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.