HP Pro 3010 SFF + 1GB PC3-10600 (DDR3-1333 MHz) DIMM, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows 7 Professional
HP Pro 3010 SFF + 1GB PC3-10600 (DDR3-1333 MHz) DIMM. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 14.9 lbs (6.76 kg)