HP logo

HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Micro Tower PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36380
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Micro Tower PC:

HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Micro Tower PC:

HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 16.7 lbs (7.58 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.