HP logo

HP Pavilion dv4-1415tu Intel® Core™2 Duo T6600 14.1" 3 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46520
Info modified on:
02 Feb 2025, 22:53:49
Short summary description HP Pavilion dv4-1415tu Intel® Core™2 Duo T6600 14.1" 3 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Black:

HP Pavilion dv4-1415tu, Intel® Core™2 Duo, 2.2 GHz, 14.1", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv4-1415tu Intel® Core™2 Duo T6600 14.1" 3 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Black:

HP Pavilion dv4-1415tu. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 4.78 lbs (2.17 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.