HP logo

HP Compaq Presario CQ61-310SD AMD Mobile Sempron M100 15.6" 2 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145855
Info modified on:
22 Jan 2025, 04:57:05
Short summary description HP Compaq Presario CQ61-310SD AMD Mobile Sempron M100 15.6" 2 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows 7 Home Premium Black, Silver:

HP Compaq Presario CQ61-310SD, AMD Mobile Sempron, 2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq Presario CQ61-310SD AMD Mobile Sempron M100 15.6" 2 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows 7 Home Premium Black, Silver:

HP Compaq Presario CQ61-310SD. Form factor: Clamshell. Processor family: AMD Mobile Sempron, Processor model: M100, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 5.91 lbs (2.68 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.