HP Compaq Presario CQ71-330ED Notebook PC, Intel® Core™2 Duo, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
HP Compaq Presario CQ71-330ED Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 6.72 lbs (3.05 kg)