HP logo

HP Pavilion Slimline s5500la + Monitor Intel® Pentium® E5400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Basic Desktop PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73212
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Pavilion Slimline s5500la + Monitor Intel® Pentium® E5400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Basic Desktop PC Black:

HP Pavilion Slimline s5500la + Monitor, 2.7 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic

Long summary description HP Pavilion Slimline s5500la + Monitor Intel® Pentium® E5400 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Basic Desktop PC Black:

HP Pavilion Slimline s5500la + Monitor. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Basic. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 20.3 lbs (9.2 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.