HP logo

HP Pavilion p6387c Intel® Core™2 Duo E6300 7 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71767
Info modified on:
14 Mar 2024, 17:24:01
Short summary description HP Pavilion p6387c Intel® Core™2 Duo E6300 7 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6387c, 1.86 GHz, Intel® Core™2 Duo, 7 GB, 750 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6387c Intel® Core™2 Duo E6300 7 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6387c. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 7 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.