HP logo

HP Compaq Pro 6000 Intel® Core™2 Duo 21.5" 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6709
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2012
Short summary description HP Compaq Pro 6000 Intel® Core™2 Duo 21.5" 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6000, 21.5", Intel® Core™2 Duo, 4 GB, 250 GB, Windows 7 Professional, Black

Long summary description HP Compaq Pro 6000 Intel® Core™2 Duo 21.5" 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6000. Display diagonal: 21.5". Processor family: Intel® Core™2 Duo, Processor frequency: 3.16 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500HD. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.