HP logo

HP TouchSmart 9100 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7043
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Oct 2011
Short summary description HP TouchSmart 9100 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

HP TouchSmart 9100, 23", Full HD, Intel® Core™2 Duo, 2 GB, 250 GB, Windows 7 Professional

Long summary description HP TouchSmart 9100 Intel® Core™2 Duo 23" 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:

HP TouchSmart 9100. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.